250521 Industrial Automation & Control Gear by Maxon Motor

CONTROLLER SERVO AMPLIFIER 2A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$295.81

Distributor Stock
Logo for Farnell
Farnell
from US$313.80
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$295.81
32
in stock
Buy Now
Logo for element14
element14
from US$313.44
25
in stock
Buy Now

Specifications

Supply Voltage Min 12VDC
Supply Voltage Max 30VDC
Armature Current Max 2A
Armature Voltage Max -
Product Range -
External Depth 34mm
External Length / Height 100mm
External Width 103mm
For Use With Brush DC Motors up to 50 W
Height 100mm
Load Power 50W
Output Current Max 2A
Output Voltage Max 25VDC
Supply Voltage Range 12V DC to 30V DC

Alternative Descriptions

Motor Controller, Servo Amplifier, 2A | Newark Electronics
CONTROLLER, SERVO AMPLIFIER, 2A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 250521?

Additional datasheets, footprints and schematics for 250521 are listed on our Part Details page. You can also find images and similar parts to 250521 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 250521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250521 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 250521 fall under?

The 250521 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to 250521 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 250521 you can contact the distributor directly for product support, shipping queries etc.

Is the 250521 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 250521 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 250521.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 250521 often in real-time on the comparison pages.

What if I can't find stock of 250521?

You can fill out our help required form which you can use to request a quote for 250521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay