Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 36VDC |
Armature Current Max | - |
Armature Voltage Max | - |
Product Range | - |
Frequency Max | 53.6kHz |
Output Current Max | 4A |
Supply Voltage Range | 10V DC to 36V DC |
ESCON 36/2 DC servo Controller | RS |
Controller, Servo, 4A, 36V, 72W, Pwm | Newark Electronics |
CONTROLLER, SERVO, 4A, 36V, 72W, PWM | element14 |
Where can I find additional details, specifications and documents for a 403112?
Additional datasheets, footprints and schematics for 403112 are listed on our Part Details page. You can also find images and similar parts to 403112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 403112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 403112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 403112 fall under?
The 403112 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 403112 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 403112 you can contact the distributor directly for product support, shipping queries etc.
Is the 403112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 403112 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 403112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 403112 often in real-time on the comparison pages.
What if I can't find stock of 403112?
You can fill out our help required form which you can use to request a quote for 403112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.