Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 50VDC |
Armature Current Max | 15A |
Armature Voltage Max | - |
Product Range | - |
Supply Voltage Range | 10V DC to 50V DC |
ESCON 50/5 Servo Controller | RS |
Controller, Servo, Escon, 50V, 250W | Newark Electronics |
CONTROLLER, SERVO, ESCON, 50V, 250W | element14 |
Maxon Servo Controller 5A 49V 250W | Distrelec |
Where can I find additional details, specifications and documents for a 409510?
Additional datasheets, footprints and schematics for 409510 are listed on our Part Details page. You can also find images and similar parts to 409510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 409510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 409510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 409510 fall under?
The 409510 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 409510 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 409510 you can contact the distributor directly for product support, shipping queries etc.
Is the 409510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 409510 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 409510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 409510 often in real-time on the comparison pages.
What if I can't find stock of 409510?
You can fill out our help required form which you can use to request a quote for 409510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.