Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 36VDC |
Armature Current Max | 9A |
Armature Voltage Max | - |
Product Range | - |
Supply Voltage Range | 10V DC to 36V DC |
ESCON 36/3 EC Servo Controller | RS |
Controller, Servo, Escon, 36V, 97W | Newark Electronics |
Where can I find additional details, specifications and documents for a 414533?
Additional datasheets, footprints and schematics for 414533 are listed on our Part Details page. You can also find images and similar parts to 414533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414533 fall under?
The 414533 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 414533 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414533 you can contact the distributor directly for product support, shipping queries etc.
Is the 414533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414533 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 414533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414533 often in real-time on the comparison pages.
What if I can't find stock of 414533?
You can fill out our help required form which you can use to request a quote for 414533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.