Status: | Unknown |
---|---|
Series: | DCM Series |
RoHS: | Unknown |
Supply Voltage Min | 6VDC |
---|---|
Supply Voltage Max | 24VDC |
Armature Current Max | - |
Armature Voltage Max | - |
Product Range | DCM Series |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
Current Limit Max | 40A |
Current Limit Min | 40A |
External Depth | 56mm |
External Length / Height | 26mm |
External Width | 43mm |
For Use With | Speed Control of Low Voltage High Frequency DC Motors Lighting and Medium Frequency Heaters |
Input Current | 1mA |
Input Voltage Max | 24V |
Input Voltage Min | 8V |
Load Current | 40A |
Operating Temperature Max | 65°C |
Operating Temperature Min | 0°C |
Output Current Max | 40A |
Output Frequency Max | 350Hz |
Output Frequency Min | 180Hz |
Output Voltage Max | 5V |
Output Voltage Min | 0V |
Sensor Input | 5 - 130 |
Supply Voltage | 24V |
Dc Motor Controller, 24V, 40A | Newark Electronics |
CONTROLLER, DC MOTOR, 8-24V, 40A | element14 |
DCM-24 DC Motor Controller Module | RS |
Where can I find additional details, specifications and documents for a DCM-24-40?
Additional datasheets, footprints and schematics for DCM-24-40 are listed on our Part Details page. You can also find images and similar parts to DCM-24-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCM-24-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCM-24-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCM-24-40 fall under?
The DCM-24-40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to DCM-24-40 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCM-24-40 you can contact the distributor directly for product support, shipping queries etc.
Is the DCM-24-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCM-24-40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DCM-24-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCM-24-40 often in real-time on the comparison pages.
What if I can't find stock of DCM-24-40?
You can fill out our help required form which you can use to request a quote for DCM-24-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.