Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W2P-AS,
43018-000, W2P-LS, W2P-L, 8202612042, ZPF000000000131419, W2P-LD |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
196,483
in stock
|
Buy Now | |
TE Store
from US$0.06
|
228,236
in stock
|
Buy Now | |
Boersig
from US$0.06
|
154,881
in stock
|
Buy Now | |
element14
from US$0.14
|
120,264
in stock
|
Buy Now | |
Farnell
from US$0.08
|
120,004
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
31,062
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
24,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
22,001
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
12,507
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
8,075
in stock
|
Buy Now | |
RS
from US$0.07
|
7,955
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
3,123
in stock
|
Buy Now | |
Conrad
from US$0.15
|
1,781
in stock
|
Buy Now | |
Electro Enterprises
from US$0.13
|
46
in stock
|
Buy Now | |
Avnet Abacus
-
|
220,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Green |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 2P, REC, GRN, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Green Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Green | Wedgelocks: Deutsch Dt | Part Number: W2P | Internal Number: W2P | Alias Number: 43018-000 | PBT | TE Connectivity | TE Store |
TPA (Terminal Position Assurance) Wedge Lock - Green | Future Electronics |
WEDGELOCK, FOR DT RECEPTACLES, 2 WAY | element14 |
DT Series Wedgelock for use with 2 Way Receptacle | TE Connectivity W2P | RS Americas |
Wedgelock, Dt Series Receptacles, 2 Position | Newark Electronics |
Accessories: secondary lock | Transfer Multisort Elektronik |
WEDGE LOCK 2P REC GRN DT | Rapid Electronics |
DT WEDGELOCK 2WAY RECEPTACLE | RS |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Receptacle, DT Series 2 Poles | Distrelec |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
Connector Accessory, Wedge Lock, 2 Way Receptacle, DT | Avnet Abacus |
Where can I find additional details, specifications and documents for a W2P?
Additional datasheets, footprints and schematics for W2P are listed on our Part Details page. You can also find images and similar parts to W2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2P fall under?
The W2P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W2P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2P you can contact the distributor directly for product support, shipping queries etc.
Is the W2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2P have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig, element14 and Farnell have stock available or on a lead time for W2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2P often in real-time on the comparison pages.
What if I can't find stock of W2P?
You can fill out our help required form which you can use to request a quote for W2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.