Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.27
|
39,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
13,000
in stock
|
Buy Now | |
RS
from US$0.35
|
3,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,190
in stock
|
Buy Now | |
element14
from US$0.40
|
3,190
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,190
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Typical Current Rating | 14A |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Silver (Ag) |
Wire Size Search | 2mm², 1.5mm², 2.5mm² |
Wire Insulation Diameter | .074 – .117in, 1.9 – 3mm |
Wire Size | 1 – 2.5mm² |
Agency/Standard | LV 214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
SENS FLA-KONT 2,8 | Heilind Electronics |
Automotive Contact, Skt, 17-13Awg, Crimp Rohs Compliant: Yes |Te Connectivity 967543-3 | Newark Electronics |
AUTOMOTIVE CONTACT, SKT, 17-13AWG, CRIMP | element14 |
AMP967543-3 | Avnet America |
Automotive Terminal, Receptacle, 17-13 AWG Wire Size, Sensor Flat Contact Syste | TE Connectivity 967543-3 | RS Americas |
Where can I find additional details, specifications and documents for a 967543-3?
Additional datasheets, footprints and schematics for 967543-3 are listed on our Part Details page. You can also find images and similar parts to 967543-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967543-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967543-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967543-3 fall under?
The 967543-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 967543-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967543-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 967543-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967543-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for 967543-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967543-3 often in real-time on the comparison pages.
What if I can't find stock of 967543-3?
You can fill out our help required form which you can use to request a quote for 967543-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.