Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Connector Code | A |
Body Material | PBT GF |
Number of Positions | 13 |
Blank Cavity Position | 5 |
Number of Rows | 2 |
Mating Tab Width | 1.2mm, .11in, 2.8mm, .047in |
Width | 34mm, 1.33in |
Height | 1.46in, 37.1mm |
Length | 2.37in, 60.3mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 3.5mm, .137in, 37mm, 1.45in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IPX9K |
Agency/Standard | DIN IEC 512 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Loose Piece |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | Add By Accessory |
Hybrid Connector | Yes |
Row-to-Row Spacing | 6.3mm, .248in |
Sealable | Yes |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Rectangular Connector Housing for Female Terminal 13 Position Straight Cable Mount | Avnet America |
18 position MIXED Receptacle Housing Assembly -- Buchsengehaeuse Assy | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-2112780-9?
Additional datasheets, footprints and schematics for 3-2112780-9 are listed on our Part Details page. You can also find images and similar parts to 3-2112780-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2112780-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2112780-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2112780-9 fall under?
The 3-2112780-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2112780-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2112780-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2112780-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2112780-9 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 3-2112780-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2112780-9 often in real-time on the comparison pages.
What if I can't find stock of 3-2112780-9?
You can fill out our help required form which you can use to request a quote for 3-2112780-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.