Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Connector Code | A |
Blank Cavity Position | 15, 2, 11, 8 |
Number of Rows | 2 |
Number of Positions | 18 |
Mating Tab Width | .11in, 2.8mm, .047in, 1.2mm |
Height | .944in, 24mm |
Length | 2.37in, 60.3mm |
Width | 1.46in, 37.1mm |
Nominal Voltage Architecture | 24V, 42V, 48V, 50V, 12V |
Operating Voltage | 50VDC |
Centerline (Pitch) | .137in, 3.5mm |
Degree of Protection | IPX9K |
Agency/Standard | DIN IEC 512 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 320 |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 5.5mm, .216in, .248in, 6.3mm |
Connector System | Wire-to-Board |
Sealable | Yes |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Conn 18POS MIXED REC HSG ASSY SEALED | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 4-2112780-2?
Additional datasheets, footprints and schematics for 4-2112780-2 are listed on our Part Details page. You can also find images and similar parts to 4-2112780-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2112780-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2112780-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2112780-2 fall under?
The 4-2112780-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-2112780-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2112780-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2112780-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2112780-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Boersig have stock available or on a lead time for 4-2112780-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2112780-2 often in real-time on the comparison pages.
What if I can't find stock of 4-2112780-2?
You can fill out our help required form which you can use to request a quote for 4-2112780-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.