Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
122,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
42,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
24,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
21,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
14,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
8,410
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
7,000
in stock
|
Buy Now | |
element14
from US$0.15
|
3,345
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
38
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 2.8mm, .11in |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Typical Current Rating | 30A |
Wire Insulation Diameter | .051 – .106in, 3.4mm, 1.3 – 2.7mm |
Wire Size | .5 – 1mm² |
Wire Size Search | 1mm², 18AWG, .6mm², 19AWG, .5mm², 17AWG, .75mm², .85mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
JUN-POW-TIM CONTACT AWG17-20 | TTI Europe |
JUN-POW-TIM KONTAKT | Boersig |
RECTANGULAR POWER CONTACTS | Farnell |
Jun-Pow-Tim Kontakt Rohs Compliant: Yes |Amp Te Connectivity 964286-2 | Newark Electronics |
Contact | Transfer Multisort Elektronik |
Junior Power Timer Series 20-17 AWG Insulated Support Socket Timer Contact | Future Electronics |
Junior Power Timer PCB Conn Contact Female Crimp Tin Plating 17 to 20 AWG | TE Connectivity 964286-2 | RS Americas |
Junior Power Timer socket contact | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 19AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 964286-2?
Additional datasheets, footprints and schematics for 964286-2 are listed on our Part Details page. You can also find images and similar parts to 964286-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964286-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964286-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964286-2 fall under?
The 964286-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964286-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964286-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964286-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964286-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Boersig, Chip One Stop and Farnell have stock available or on a lead time for 964286-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964286-2 often in real-time on the comparison pages.
What if I can't find stock of 964286-2?
You can fill out our help required form which you can use to request a quote for 964286-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.