Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
51
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
element14
from US$1.76
|
-
|
Buy Now | |
Boersig
from US$2.05
|
-
|
Buy Now | |
TE Store
from US$1.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Other |
Number of Positions | 14 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .063in, 1.6mm, .11in |
Length | 48.3mm, 1.902in |
Height | 23.1mm, .909in |
Width | 1.299in, 33mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 200 |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 3.5mm, .138in |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Housing, Receptacle, 14Pos | Newark Electronics |
Conn Housing SKT 14 POS 6mm/4.5mm ST Panel Mount Bulk | Avnet America |
AUTOMOTIVE HOUSING, RECEPTACLE, 14POS | element14 |
14POS,JPT,REC.HSG,BK Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Female Terminals 2.8 mm .063" | Timer Connector Housing | Part Number: 1719105-1 | Internal Number: 1719105-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1719105-1?
Additional datasheets, footprints and schematics for 1719105-1 are listed on our Part Details page. You can also find images and similar parts to 1719105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719105-1 fall under?
The 1719105-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1719105-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719105-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and TE Store have stock available or on a lead time for 1719105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719105-1 often in real-time on the comparison pages.
What if I can't find stock of 1719105-1?
You can fill out our help required form which you can use to request a quote for 1719105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.