Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Color | Blue |
Number of Positions | 14 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm, .063in, 1.6mm |
Height | 23.1mm, .909in |
Length | 48.3mm, 1.902in |
Width | 33mm, 1.299in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.5mm, .236in, .177in, 6mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 200 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Row-to-Row Spacing | .138in, 3.5mm |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
14POS,JPT,REC. HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 1.6 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Female Terminals 2.8 mm .063" | Timer Connector Housing | Part Number: 1719105-2 | Internal Number: 1719105-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1719105-2?
Additional datasheets, footprints and schematics for 1719105-2 are listed on our Part Details page. You can also find images and similar parts to 1719105-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719105-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719105-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719105-2 fall under?
The 1719105-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1719105-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719105-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719105-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719105-2 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 1719105-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719105-2 often in real-time on the comparison pages.
What if I can't find stock of 1719105-2?
You can fill out our help required form which you can use to request a quote for 1719105-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.