Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
679
in stock
|
Buy Now | |
element14
from US$2.47
|
679
in stock
|
Buy Now | |
Farnell
from US$1.74
|
679
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Height | .748in, 19mm |
Length | 1.02in, 26mm |
Width | 34mm, 1.33in |
Centerline (Pitch) | .236in, 6mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Automotive Conn Housing, Rcpt, 2Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
TE Connectivity - AMP Housing 2P.JPT HSG. ASSY | Distrelec |
AMP1418893-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1418893-1?
Additional datasheets, footprints and schematics for 1418893-1 are listed on our Part Details page. You can also find images and similar parts to 1418893-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418893-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418893-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418893-1 fall under?
The 1418893-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1418893-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418893-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418893-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418893-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 1418893-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418893-1 often in real-time on the comparison pages.
What if I can't find stock of 1418893-1?
You can fill out our help required form which you can use to request a quote for 1418893-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.