Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D51449-000,
AMP-0-0963357-6 |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.34
|
318
in stock
|
Buy Now | |
TTI Europe
from US$3.64
|
2,700
in stock
|
Buy Now | |
TE Store
from US$2.49
|
1,638
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
1,444
in stock
|
Buy Now | |
element14
from US$4.95
|
1,444
in stock
|
Buy Now | |
Farnell
from US$3.62
|
1,444
in stock
|
Buy Now | |
Conrad
from US$6.41
|
1,168
in stock
|
Buy Now | |
Avnet America
from US$2.95
|
554
in stock
|
Buy Now | |
Rapid Electronics
from US$4.76
|
333
in stock
|
Buy Now | |
Distrelec
from US$3.88
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$4.00
|
38
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Boersig
from US$3.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Width | .118in, 3mm |
Tab Thickness | .031in, .8mm |
Interface Plating | Silver (Ag) |
Length | 1.358in, 26.1mm |
Profile Height from PCB | 18.3mm, .72in |
Width | 20mm, .787in |
Centerline (Pitch) | 5.6mm, .22in |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
Locking Interface | With |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Quantity | 819 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
4P JUNIOR-TIMER HDR BLACK | TTI Europe |
2X 2P MESSERLEISTE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 4 | Low & Medium Power Header | Part Number: 963357-6 | Internal Number: 963357-6 | Alias Number: AMP-0-0963357-6 | TE Connectivity | TE Store |
Conn, Header, 4Pos, 2Row, 5.6Mm | Newark Electronics |
CONN, HEADER, 4POS, 2ROW, 5.6MM | element14 |
Content: 1 pc(s) | Conrad |
Conn Wire to Board HDR 4 POS 5mm Solder ST Thru-Hole | Avnet America |
TE 963357-6 MCP Tab Header PCB Mount Vertical 5.6mm Pitch Silver 2 x 2P Black | Rapid Electronics |
Junior Power Timer PCB tab header, 4P | RS |
TE Connectivity - AMP PCB Conn 2X 2P MESSERLEISTE | Distrelec |
AMP 4 Position Header Plug Junior Timer Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Junior Power Timer Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Silver Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Contact Gender | Pin |
Where can I find additional details, specifications and documents for a 963357-6?
Additional datasheets, footprints and schematics for 963357-6 are listed on our Part Details page. You can also find images and similar parts to 963357-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963357-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963357-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963357-6 fall under?
The 963357-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 963357-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963357-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 963357-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963357-6 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 963357-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963357-6 often in real-time on the comparison pages.
What if I can't find stock of 963357-6?
You can fill out our help required form which you can use to request a quote for 963357-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.