Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.51
|
100
in stock
|
Buy Now | |
TTI Europe
from US$3.68
|
2,790
in stock
|
Buy Now | |
TE Store
from US$2.65
|
754
in stock
|
Buy Now | |
Rapid Electronics
from US$5.62
|
632
in stock
|
Buy Now | |
Distrelec
from US$4.22
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$4.43
|
581
in stock
|
Buy Now | |
element14
from US$3.98
|
581
in stock
|
Buy Now | |
Farnell
from US$3.80
|
581
in stock
|
Buy Now | |
Conrad
from US$5.82
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$4.76
|
2
in stock
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$3.13
|
-
|
Buy Now | |
Boersig
from US$3.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Tab Thickness | .8mm, .031in |
Tab Width | 3mm, .118in |
Interface Plating | Silver (Ag) |
Length | 1.358in, 31.1mm |
Profile Height from PCB | 18.3mm, .72in |
Width | 20mm, .787in |
Centerline (Pitch) | .22in, 5.6mm |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 693 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
2X3P JUNIOR TIMER MALE HDR | TTI Europe |
2X 3P MESSERLEISTE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 6 | Low & Medium Power Header | Part Number: 963357-5 | Internal Number: 963357-5 | TE Connectivity | TE Store |
TE 963357-5 MCP Tab Header PCB Mount Vertical 5.6mm Pitch Silver 2 x 3P Black | Rapid Electronics |
TE Connectivity 2X 3P MESSERLEISTE Automotive Connectors | Distrelec |
Power Conn, Header, 6Pos, 2Rows, 5Mm, Th | Newark Electronics |
CONNECTOR, JPT, 6WAY | element14 |
Junior Power Timer PCB tab header, 6P | RS |
Content: 1 pc(s) | Conrad |
6 Position Through Hole Dual Row Tab Contact Junior Timer Connector | Future Electronics |
Conn Timer Connector HDR 6 POS 5mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Product Range | Junior Power Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 963357-5?
Additional datasheets, footprints and schematics for 963357-5 are listed on our Part Details page. You can also find images and similar parts to 963357-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963357-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963357-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963357-5 fall under?
The 963357-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 963357-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963357-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 963357-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963357-5 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 963357-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963357-5 often in real-time on the comparison pages.
What if I can't find stock of 963357-5?
You can fill out our help required form which you can use to request a quote for 963357-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.