Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D74046-000,
AMP-0-0963357-1 |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
35
in stock
|
Buy Now | |
Future Electronics
from US$5.08
|
720
in stock
|
Buy Now | |
Rapid Electronics
from US$8.12
|
489
in stock
|
Buy Now | |
TE Store
from US$3.99
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
282
in stock
|
Buy Now | |
element14
from US$5.85
|
282
in stock
|
Buy Now | |
Farnell
from US$5.84
|
282
in stock
|
Buy Now | |
Distrelec
from US$6.17
|
252
in stock
|
Buy Now | |
Chip One Stop
from US$5.72
|
237
in stock
|
Buy Now | |
TTI Europe
from US$4.20
|
216
in stock
|
Buy Now | |
Avnet America
from US$4.71
|
-
|
Buy Now | |
Boersig
from US$5.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .8mm, .031in |
Interface Plating | Silver (Ag) |
Tab Width | .118in, 3mm |
Profile Height from PCB | 18.3mm, .72in |
Length | 71.1mm, 1.358in |
Width | 20mm, .787in |
Centerline (Pitch) | 5.6mm, .22in |
Mounting Orientation | Vertical/180° |
Mounting Holes | With |
PCB Mount Retention | With |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 252 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
22 Position Through Hole Dual Row Tab Contact Junior Timer Connector | Future Electronics |
TE 963357-1 MCP Tab Header PCB Mount Vertical 5.6mm Pitch Silver 2 x 11P Black | Rapid Electronics |
2X11P MESSERLEISTE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 22 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 22 | Low & Medium Power Header | Part Number: 963357-1 | Internal Number: 963357-1 | Alias Number: AMP-0-0963357-1 | TE Connectivity | TE Store |
Rectangular Power Connector, Junior Power Timer Series, Through Hole, Header, 22, 5 Mm, Pin Rohs Compliant: Yes |Amp Te Connectivity 963357-1 | Newark Electronics |
CONNECTOR, JPT, 22WAY | element14 |
TE Connectivity - AMP PCB Conn 2X11P MESSERLEISTE | Distrelec |
Junior Power Timer PCB tab header, 22P | RS |
Conn Timer Connector HDR 22 POS 5mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
No. of Contacts | 22Contacts |
---|---|
Product Range | Junior Power Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 963357-1?
Additional datasheets, footprints and schematics for 963357-1 are listed on our Part Details page. You can also find images and similar parts to 963357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963357-1 fall under?
The 963357-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 963357-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963357-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for 963357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963357-1 often in real-time on the comparison pages.
What if I can't find stock of 963357-1?
You can fill out our help required form which you can use to request a quote for 963357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.