Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
398
in stock
|
Buy Now | |
Boersig
from US$0.98
|
12,424
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
1,620
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.26
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
174
in stock
|
Buy Now | |
TE Store
from US$0.76
|
100
in stock
|
Buy Now | |
Conrad
from US$3.34
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
37
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Width | 22.4mm, .881in |
Length | 2.51in, 63.8mm |
Height | 1.02in, 26mm |
Centerline (Pitch) | .196in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 400 |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 5.6mm, .22in |
Hybrid Connector | No |
Sealable | No |
Connector Style | Housing for male terminals |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Junior Power Timer crimp tab housing,22P | RS |
22 Position Tab Housing JPT Black | Dalroad Norslo |
Connector: wire-wire | Transfer Multisort Elektronik |
FF FA-STE-GEH2X11P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 22 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 929505-7 | Internal Number: 929505-7 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
TE 929505-7 Fastin-Faston 2.8mm Crimp Housing 2 x 11P Black | Rapid Electronics |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 22 Poles, Black | Distrelec |
Conn Housing PL 22 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
Rectangular Power Connector, Housing, Junior Power Timer Series, Plug, 22, 5 Mm, Pin Rohs Compliant: Yes |Amp Te Connectivity 929505-7 | Newark Electronics |
Timer - Connectors, FF FA-STE-GEH2X11P | Future Electronics |
HOUSING, JR. POWER TIMER, 22 WAY | Farnell |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
No. of Contacts | 22Contacts |
---|---|
Product Range | Junior Power Timer Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 5mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 929505-7?
Additional datasheets, footprints and schematics for 929505-7 are listed on our Part Details page. You can also find images and similar parts to 929505-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929505-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929505-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929505-7 fall under?
The 929505-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929505-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929505-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 929505-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929505-7 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, Dalroad Norslo and Transfer Multisort Elektronik have stock available or on a lead time for 929505-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929505-7 often in real-time on the comparison pages.
What if I can't find stock of 929505-7?
You can fill out our help required form which you can use to request a quote for 929505-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.