Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$316.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$399.17
|
2
in stock
|
Buy Now | |
TE Store
from US$411.41
|
14
in stock
|
Buy Now | |
TTI Europe
from US$353.51
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$383.03
|
5
in stock
|
Buy Now | |
element14
from US$398.49
|
5
in stock
|
Buy Now | |
Distrelec
from US$556.73
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$409.20
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$568.79
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$474.00
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$409.20
|
1
in stock
|
Buy Now | |
Farnell
from US$502.69
|
1
in stock
|
Buy Now | |
Future Electronics
from US$316.05
|
-
|
Buy Now | |
Avnet America
from US$321.90
|
-
|
Buy Now | |
RS Americas
from US$416.47
|
-
|
Buy Now | |
Boersig
from US$421.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
PRO-CRIMPER TOOL & DIE Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 91388-1 | Internal Number: 91388-1 | TE Connectivity | TE Store |
Crimp Tool, Pro-Crimper Iii, 4.2Mm Contact System | Newark Electronics |
TE Connectivity Crimping Tool 18 ... 22AWG | Distrelec |
PRO-CRIMPER TOOL & DIE | Heilind Electronics |
4.2 PE crimp tool with 18-22 awg dies | RS |
TE 91388-1 Pro-crimper III Hand Crimping Tool and Die Assembly | Rapid Electronics |
CRIMP TOOLS | Farnell |
Crimp Tool For 4.2mm Contacts | Avnet America |
Crimper, Ratchet,22-18 AWG,4.2 mm Contact System,91388-2 Die, PRO-CRIMPER III | TE Connectivity 91388-1 | RS Americas |
Where can I find additional details, specifications and documents for a 91388-1?
Additional datasheets, footprints and schematics for 91388-1 are listed on our Part Details page. You can also find images and similar parts to 91388-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91388-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91388-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91388-1 fall under?
The 91388-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91388-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91388-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91388-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91388-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 91388-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91388-1 often in real-time on the comparison pages.
What if I can't find stock of 91388-1?
You can fill out our help required form which you can use to request a quote for 91388-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.