Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Design | Single Beam |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Wire Size | .2 – .9mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | 208567 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
VAL-U-LOK SKT PHBZ AU 24-18 LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Gold Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Contact 600 VAC Gold 24 – 18 AWG | Power Contact | Part Number: 1586315-4 | Internal Number: 1586315-4 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 24-18AWG, CRIMP | Newark Electronics |
TE Connectivity - AMP Contacts VAL-U-LOK SKT PHBZ AU 24-18 LP | Distrelec |
VAL-U-LOK SKT PHBZ AU 24-18 L | TTI Europe |
CONTACT, SOCKET, VAL-U-LOK, 24-18 AWG, GOLD PLATING | Allied Electronics |
Where can I find additional details, specifications and documents for a 1586315-4?
Additional datasheets, footprints and schematics for 1586315-4 are listed on our Part Details page. You can also find images and similar parts to 1586315-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586315-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586315-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586315-4 fall under?
The 1586315-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586315-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586315-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586315-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586315-4 have stock available?
Authorised distributors including TE Store, Avnet America, Avnet Europe, Newark Electronics and Distrelec have stock available or on a lead time for 1586315-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586315-4 often in real-time on the comparison pages.
What if I can't find stock of 1586315-4?
You can fill out our help required form which you can use to request a quote for 1586315-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.