1586315-2 Power Connectors by TE Connectivity

VAL-U-LOK SKT BR AU 24-18 LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
31,423 units
Buy Now
Logo for Newark Electronics Newark Electronics
2,056 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
249 units
Buy Now
Logo for Chip One Stop Chip One Stop
149 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Underplating Material Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Type Socket
Crimp Area Plating Thickness 2.54µm, 100µin
Contact Design Single Beam
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Wire Contact Termination Area Plating Material Tin
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Gold
Contact Orientation Straight
Contact Retention Within Housing With
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 9A
Wire Size .2 – .9mm², 24 – 18AWG
Accepts Wire Insulation Diameter Range 1.5 – 2.39mm, .059 – .094in
Operating Voltage 600VAC
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL, CSA
CSA File Number 208567
UL File Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Packaging Quantity 500
Packaging Method Loose Piece
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board, Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

1586315-2 | Elfaro
VAL-U-LOK SKT BR AU 24-18 LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Gold Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Contact 600 VAC Gold 24 – 18 AWG | Power Contact | Part Number: 1586315-2 | Internal Number: 1586315-2 | TE Connectivity | TE Store
CONTACT, SOCKET, 24-18AWG, CRIMP | Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
CONTACT, SOCKET, 18AWG, CRIMP | Farnell
TE Connectivity - AMP Contacts VAL-U-LOK SKT BR AU 24-18 LP | Distrelec
CONTACT, SOCKET, VAL-U-LOK, 24-18 AWG, GOLD PLATING | Allied Electronics

More Parts in Power Contacts


Featured content from Farnell

1586315-2 Connectors by Unknown

CONTACT SOCKET 24-18AWG CRIMP
Status: Unknown
Series: VAL-U-LOK Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range VAL-U-LOK Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Gold Plated Contacts
For Use With VAL-U-LOK Series

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586315-2?

Additional datasheets, footprints and schematics for 1586315-2 are listed on our Part Details page. You can also find images and similar parts to 1586315-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586315-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586315-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586315-2 fall under?

The 1586315-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1586315-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586315-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586315-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586315-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Arrow Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1586315-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586315-2 often in real-time on the comparison pages.

What if I can't find stock of 1586315-2?

You can fill out our help required form which you can use to request a quote for 1586315-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay