1586314-1 Power Connectors by TE Connectivity

VAL-U-LOK PIN BR TN 24-18 LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
48,750 units
Buy Now
Logo for element14 element14
33,516 units
Buy Now
Logo for Newark Electronics Newark Electronics
33,516 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
23,165 units
Buy Now
Logo for Chip One Stop Chip One Stop
22,480 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
22,061 units
Buy Now
Logo for Boersig Boersig
12,037 units
Buy Now
Logo for Distrelec Distrelec
8,540 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
4,412 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
2,595 units
Buy Now
Logo for Allied Electronics Allied Electronics
940 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Sager Sager
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Rapid Electronics Rapid Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wire Contact Termination Area Plating Material Pre-Tin
Contact Type Pin
Contact Base Material Brass
Contact Termination Area Plating Material Pre-Tin
Contact Orientation Straight
Contact Retention Within Housing With
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 9A
Contact Design Formed Pin
Wire Size 24 – 18AWG, .2 – .8mm²
Accepts Wire Insulation Diameter Range .06 – .094in, 1.5 – 2.4mm
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
UL File Number E28476
UL Rating Recognized
CSA File Number 208567
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
Packaging Quantity 500
Packaging Method Bag
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

VAL-U-LOK PIN BR TN 22-18 LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Tin Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Contact 600 VAC Tin 24 – 18 AWG | Power Contact | Part Number: 1586314-1 | Internal Number: 1586314-1 | TE Connectivity | TE Store
CONTACT, PIN, 24-18 AWG, CRIMP | Farnell
CONTACT, PIN, 24-18AWG, CRIMP | Newark Electronics
TE Connectivity Crimp pin, Plug, 24 ... 18AWG | Distrelec
Contact | Transfer Multisort Elektronik
Contact Pin VAL-U-LOK Wire to Wire 18-24 AWG 600VAC 9A | Allied Electronics
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
Headers & Wire Housings 4.2MM PIN 22-18AWG BRASS-TIN | Sager
TE Connectivity 1586314-1 VAL-U-LOK Crimp Pin Contact 600V 18-24 AWG | Rapid Electronics

More Parts in Power Contacts


Featured content from Farnell

1586314-1 Connectors by Unknown

CONTACT PIN 24-18 AWG CRIMP
Status: Unknown
Series: VAL-U-LOK Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range VAL-U-LOK Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Tin Plated Contacts
For Use With VAL-U-LOK Series Connector System
Wire Size AWG Min 24AWG
Contact Material Brass
SVHC No SVHC (27-Jun-2018)
Contact Termination Crimp
Current Rating 9A
Voltage Rating VAC 600V
Wire Area Size Max 0.8mm²
Wire Area Size Min 0.2mm²

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586314-1?

Additional datasheets, footprints and schematics for 1586314-1 are listed on our Part Details page. You can also find images and similar parts to 1586314-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586314-1 fall under?

The 1586314-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1586314-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586314-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586314-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586314-1 have stock available?

Authorised distributors including TE Store, Farnell, element14, Newark Electronics and Arrow Electronics have stock available or on a lead time for 1586314-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586314-1 often in real-time on the comparison pages.

What if I can't find stock of 1586314-1?

You can fill out our help required form which you can use to request a quote for 1586314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay