1586314-4 Part Information
Details for 1586314-4 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.3350 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Design | Formed Pin |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Accepts Wire Insulation Diameter Range | .06 – .094in, 1.5 – 2.4mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Compatible Parts
Alternative Part Descriptions
- VAL-U-LOK PIN PHBZ AU 24-18 LP | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1586314-4?
Additional datasheets, footprints and schematics for 1586314-4 are listed in our Part Details tab. You can also find the 1586314-4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586314-4 in the Pricing & Inventory tab next to part details. You can view 1586314-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586314-4 fall under?
The 1586314-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586314-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586314-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586314-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1586314-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1586314-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586314-4 often in real-time on the comparison pages.
What if I can't find stock of 1586314-4?
You can fill out our help required form which you can use to request a quote for 1586314-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.