Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
39,800
units
|
Buy Now |
![]() |
Arrow Electronics |
77,370
units
|
Buy Now |
![]() |
Chip One Stop |
16,980
units
|
Buy Now |
![]() |
Rapid Electronics |
16,980
units
|
Buy Now |
![]() |
Newark Electronics |
15,069
units
|
Buy Now |
![]() |
TE Store |
11,802
units
|
Buy Now |
![]() |
Heilind Electronics |
57
units
|
Buy Now |
![]() |
Interstate Connecting Components |
17
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Design | Single Beam |
Contact Retention Within Housing | With |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Wire Size | 24 – 18AWG, .2 – .9mm² |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | 208567 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CONTACT, SOCKET, 18AWG, CRIMP | Farnell |
CONTACT, SOCKET, 24-18AWG, CRIMP | Newark Electronics |
VAL-U-LOK SKT PHBZ SN 24-18 LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Tin Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Contact 600 VAC Tin 24 – 18 AWG | Power Contact | Part Number: 1586315-3 | Internal Number: 1586315-3 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
VAL-U-LOK SKT PHBZ SN 24-18 L | TTI Europe |
VAL-U-LOK PCB Conn Contact, Female, Crimp, Pre-Tin Plating 22 - 18 AWG | Allied Electronics |
TE Connectivity VAL-U-LOK SKT PHBZ SN 24-18 LP Connector | Distrelec |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VAL-U-LOK Series |
Where can I find additional details, specifications and documents for a 1586315-3?
Additional datasheets, footprints and schematics for 1586315-3 are listed on our Part Details page. You can also find images and similar parts to 1586315-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586315-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586315-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586315-3 fall under?
The 1586315-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586315-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586315-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586315-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586315-3 have stock available?
Authorised distributors including Arrow Electronics, Farnell, Chip One Stop, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1586315-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586315-3 often in real-time on the comparison pages.
What if I can't find stock of 1586315-3?
You can fill out our help required form which you can use to request a quote for 1586315-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.