Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0478
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
73,031
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
73,031
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0488
|
73,031
in stock
|
Buy Now | |
Chip One Stop
from US$0.0478
|
73,031
in stock
|
Buy Now | |
Farnell
from US$0.06
|
59,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
6,837
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Classification | Signal |
Contact Design | Formed Pin |
Contact Type | Pin |
Contact Current Rating (Max) | 9A |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Accepts Wire Insulation Diameter Range | 1.5 – 2.4mm, .059 – .0941in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | 208567 |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings Pin 22-18 Bulk |Amp Te Connectivity 1586314-3 | Newark Electronics |
Pin&Socket Connectors PIN 22-18 BULK | Rapid Electronics |
TE Connectivity - AMP VAL-U-LOK PIN PHBZ SN 24-18 LP | Distrelec |
CONTACT, PIN, 18AWG, CRIMP | Farnell |
VAL-U-LOK PIN PHBZ SN 24-18 LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 1586314-3 | Internal Number: 1586314-3 | TE Connectivity | TE Store |
24-18 AWG Pin Crimp VAL-U-LOK Series Connector System | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
VAL-U-LOK PCB Connector Contact, Male, Crimp, Pre-Tin Plating 22 - 18 AWG | TE Connectivity 1586314-3 | RS Americas |
VAL-U-LOK PIN PHBZ SN 24-18 L | TTI Europe |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VAL-U-LOK Series |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 1586314-3?
Additional datasheets, footprints and schematics for 1586314-3 are listed on our Part Details page. You can also find images and similar parts to 1586314-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586314-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586314-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586314-3 fall under?
The 1586314-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586314-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586314-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586314-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586314-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586314-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586314-3 often in real-time on the comparison pages.
What if I can't find stock of 1586314-3?
You can fill out our help required form which you can use to request a quote for 1586314-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.