Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$254.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$259.70
|
No stock
|
Buy Now | |
Rapid Electronics
from US$482.87
|
3
in stock
|
Buy Now | |
Distrelec
from US$383.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$307.30
|
-
|
Buy Now | |
Avnet America
from US$254.88
|
-
|
Buy Now | |
element14
from US$313.17
|
-
|
Buy Now | |
Boersig
from US$336.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
TE Connectivity 91388-2 Tool SDE PRO CRIMPER III Hand Tool | Rapid Electronics |
TE Connectivity Pro-Crimper Die 4.2Mm Contact System | Distrelec |
Pro-Crimper Die, 4.2Mm Contact System | Newark Electronics |
Die Set For 4.2mm Crimp Contacts | Avnet America |
CRIMP DIE, PRO, PE SERIES, 18-22AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | 4.2mm Contact System |
---|---|
For Use With | Pro-crimper Hand Tool |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | 18AWG to 22AWG Terminals |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.4mm² |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 91388-2?
Additional datasheets, footprints and schematics for 91388-2 are listed on our Part Details page. You can also find images and similar parts to 91388-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91388-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91388-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91388-2 fall under?
The 91388-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91388-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91388-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 91388-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91388-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 91388-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91388-2 often in real-time on the comparison pages.
What if I can't find stock of 91388-2?
You can fill out our help required form which you can use to request a quote for 91388-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.