1586315-1 Power Connectors by TE Connectivity

VAL-U-LOK SKT BR SN 24-18 LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
135,441 units
Buy Now
Logo for element14 element14
131,431 units
Buy Now
Logo for TE Store TE Store
108,702 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
80,463 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
79,400 units
Buy Now
Logo for Chip One Stop Chip One Stop
79,200 units
Buy Now
Logo for Boersig Boersig
68,205 units
Buy Now
Logo for Distrelec Distrelec
22,009 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
16,092 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
3,520 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Rapid Electronics Rapid Electronics
No stock
Buy Now
Logo for Sager Sager
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Design Single Beam
Contact Termination Area Plating Material Pre-Tin
Contact Retention Within Housing With
Contact Base Material Brass
Wire Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Orientation Straight
Contact Type Socket
Contact Current Rating (Max) 9A
Wire Size 24 – 18AWG, .2 – .9mm²
Accepts Wire Insulation Diameter Range .059 – .094in, 1.5 – 2.39mm
Operating Voltage 600VAC
CSA File Number 208567
UL Rating Recognized
Agency/Standard CSA, UL
UL File Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Packaging Quantity 500
Packaging Method Bag
Connector System Wire-to-Board, Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

CONTACT, SOCKET, 18AWG TO 22AWG, CRIMP | Farnell
CONTACT, SOCKET, 24-18AWG, CRIMP | Newark Electronics
VAL-U-LOK SKT BR SN 24-18 LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Tin Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Contact 600 VAC Tin 24 – 18 AWG | Power Contact | Part Number: 1586315-1 | Internal Number: 1586315-1 | TE Connectivity | TE Store
TE Connectivity Crimp socket, Socket, 24 ... 18AWG | Distrelec
Contact | Transfer Multisort Elektronik
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
TE Connectivity 1586315-1 VAL-U-LOK Crimp Socket 600V 9A 18-24 AWG | Rapid Electronics
Headers & Wire Housings SOCKET 22-18AWG BRASS-TIN | Sager
VAL-U-LOK PCB Connector Contact Female Crimp Tin Plating 22 - 18 AWG | Allied Electronics

More Parts in Power Contacts


Featured content from Farnell

1586315-1 Connectors by Unknown

CONTACT SOCKET 18AWG TO 22AWG CRIMP
Status: Unknown
Series: VAL-U-LOK Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range VAL-U-LOK Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Tin Plated Contacts
For Use With VAL-U-LOK Series Connector System
Wire Size AWG Min 22AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2018)
Body Plating Tin
Cable Diameter Max 1.02mm
Cable Diameter Min 0.64mm
Contact Size 18
Contact Termination Crimp
Current Rating 9A
Gender Receptacle
Voltage Rating VAC 600V
Wire Area Size Max 0.8mm²
Wire Area Size Min 0.3mm²
Wire Size 18AWG
Wire Size (AWG) 22AWG to 18AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586315-1?

Additional datasheets, footprints and schematics for 1586315-1 are listed on our Part Details page. You can also find images and similar parts to 1586315-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586315-1 fall under?

The 1586315-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1586315-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586315-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586315-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586315-1 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, TE Store and Heilind Electronics have stock available or on a lead time for 1586315-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586315-1 often in real-time on the comparison pages.

What if I can't find stock of 1586315-1?

You can fill out our help required form which you can use to request a quote for 1586315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay