1586314-2 Power Connectors by TE Connectivity

VAL-U-LOK PIN BR AU 24-18 LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
11,770 units
Buy Now
Logo for Newark Electronics Newark Electronics
368 units
Buy Now
Logo for element14 element14
368 units
Buy Now
Logo for Chip One Stop Chip One Stop
69 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
69 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Underplating Material Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Thickness 30µin, .76µm
Crimp Area Plating Thickness 2.54µm, 100µin
Contact Type Pin
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Wire Contact Termination Area Plating Material Tin
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Gold
Contact Orientation Straight
Contact Retention Within Housing With
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 9A
Contact Design Formed Pin
Accepts Wire Insulation Diameter Range .06 – .094in, 1.5 – 2.4mm
Wire Size .2 – .8mm², 24 – 18AWG
Operating Voltage 600VAC
UL File Number E28476
Agency/Standard CSA, UL
UL Rating Recognized
CSA File Number 208567
Glow Wire Rating Standard Part - Not Glow Wire
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
Packaging Method Bag
Packaging Quantity 500
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

VAL-U-LOK PIN BR AU 22-18 LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Gold Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Contact 600 VAC Gold 24 – 18 AWG | Power Contact | Part Number: 1586314-2 | Internal Number: 1586314-2 | TE Connectivity | TE Store
VAL-U-LOK PIN BR AU 24-18 LP ROHS COMPLIANT: YES | Newark Electronics
VAL-U-LOK PIN BR AU 24-18 LP 40P8744 | Farnell
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
VAL-U-LOK PCB Connector Contact, Male, Crimp, Gold over Nickel Plating 16 AWG | Allied Electronics
TE Connectivity VAL-U-LOK PIN BR AU 22-18 LP Connector A | Distrelec

More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586314-2?

Additional datasheets, footprints and schematics for 1586314-2 are listed on our Part Details page. You can also find images and similar parts to 1586314-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586314-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586314-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586314-2 fall under?

The 1586314-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1586314-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586314-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586314-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586314-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1586314-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586314-2 often in real-time on the comparison pages.

What if I can't find stock of 1586314-2?

You can fill out our help required form which you can use to request a quote for 1586314-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay