Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.76
|
415
in stock
|
Buy Now | |
Distrelec
from US$5.05
|
4,835
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
415
in stock
|
Buy Now | |
element14
from US$5.23
|
415
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,865
in stock
|
Buy Now | |
Future Electronics
from US$3.93
|
-
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
Boersig
from US$4.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Tab Width | 3mm, .118in |
Interface Plating | Tin (Sn) |
Tab Thickness | .031in, .8mm |
Profile Height from PCB | .748in, 19mm |
Width | 25.9mm, 1.02in |
Length | 61.1mm, 1.358in |
Centerline (Pitch) | .22in, 5.6mm |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Quantity | 245 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
TE Connectivity - AMP PCB Conn 2X 9P MESSERLEI 30 | Distrelec |
Automotive Conn, R/A Hdr, 18Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 828801-6 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 18POS, SOLDER | element14 |
Conn Wire to Board HDR 18 POS Solder RA Thru-Hole | Avnet Abacus |
18 Position 2 Row 5.6 mm Pitch Right Angle Through Hole Header Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 828801-6?
Additional datasheets, footprints and schematics for 828801-6 are listed on our Part Details page. You can also find images and similar parts to 828801-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828801-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828801-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828801-6 fall under?
The 828801-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 828801-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828801-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 828801-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828801-6 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 828801-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828801-6 often in real-time on the comparison pages.
What if I can't find stock of 828801-6?
You can fill out our help required form which you can use to request a quote for 828801-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.