Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.52
|
No stock
|
Buy Now | |
TTI Europe
from US$3.88
|
2,310
in stock
|
Buy Now | |
TE Store
from US$3.12
|
294
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
212
in stock
|
Buy Now | |
Distrelec
from US$5.27
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
145
in stock
|
Buy Now | |
element14
from US$4.49
|
145
in stock
|
Buy Now | |
Farnell
from US$4.17
|
145
in stock
|
Buy Now | |
Chip One Stop
from US$7.16
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.80
|
-
|
Buy Now | |
Avnet America
from US$4.60
|
-
|
Buy Now | |
Boersig
from US$4.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Tab Width | .118in, 3mm |
Width | 1.02in, 25.9mm |
Profile Height from PCB | .748in, 19mm |
Length | 51.1mm, 1.358in |
Centerline (Pitch) | .22in, 5.6mm |
Locking Interface | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Quantity | 294 |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
2X 7P MESSERLEI 3,0 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 14 | Low & Medium Power Header | Part Number: 828801-5 | Internal Number: 828801-5 | TE Connectivity | TE Store |
TE 828801-5 MCP Tab Header Left PCB Mount Right Angle 5.6mm Pitch Tin 2x7P Black | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X 7P MESSERLEI 30 | Distrelec |
Rectangular Connector, 14Pos, 5Mm, Tht | Newark Electronics |
CONN, RECTANGULAR, HEADER, 14POS, PCB | element14 |
Junior Power Timer PCB tab header, 14P | RS |
Connector Shrouded Header HDR 10 Positions 2.54mm | Future Electronics |
Conn Timer Connector HDR 14 POS 5mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Product Range | Junior Power Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Solder |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 5mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 828801-5?
Additional datasheets, footprints and schematics for 828801-5 are listed on our Part Details page. You can also find images and similar parts to 828801-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828801-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828801-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828801-5 fall under?
The 828801-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 828801-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828801-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 828801-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828801-5 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 828801-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828801-5 often in real-time on the comparison pages.
What if I can't find stock of 828801-5?
You can fill out our help required form which you can use to request a quote for 828801-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.