Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.73
|
1,798
in stock
|
Buy Now | |
Newark Electronics
from US$23.14
|
1,798
in stock
|
Buy Now | |
Rapid Electronics
from US$15.18
|
1,798
in stock
|
Buy Now | |
Chip One Stop
from US$21.00
|
1,798
in stock
|
Buy Now | |
RS Americas
from US$13.71
|
129
in stock
|
Buy Now | |
Avnet America
from US$14.69
|
-
|
Buy Now | |
Boersig
from US$14.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Louvertac Band Plating Material | Gold |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 200µin |
Louvertac Band Material | Beryllium Copper |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 23A |
Circuit Application | Power |
Comment | Mates with Part Number 193844-1. |
For Use With | CMC (Circular Metal Connector), CMPC (Circular Multipin Connector), Drawer Connectors, G Series Connectors, Econoseal Metrimate Square Grid, M Series, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Board |
Termination Type | Crimp |
Standard Circular Contacts Pin Assy,18-16 Awg,hi Rohs Compliant: Yes |Amp Te Connectivity 796964-1 | Newark Electronics |
Standard Circular Contacts PIN ASSY 18-16 AWG HI | Rapid Electronics |
TE Connectivity - AMP Contacts PIN ASSY18-16 AWGHI CURRENT | Distrelec |
Connector Pin, 16-8AWG, Silver Finish, Crimp, Copper Alloy, Multimate II Series | TE Connectivity 796964-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type II Series |
RoHS: | Unknown |
Product Range | Type II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Silver Plated Contacts |
For Use With | AMP CMC CMPC CPC Econoseal Metrimate Square Grid G Series M Series & Drawer Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 796964-1?
Additional datasheets, footprints and schematics for 796964-1 are listed on our Part Details page. You can also find images and similar parts to 796964-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796964-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796964-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796964-1 fall under?
The 796964-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 796964-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796964-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796964-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796964-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 796964-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796964-1 often in real-time on the comparison pages.
What if I can't find stock of 796964-1?
You can fill out our help required form which you can use to request a quote for 796964-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.