Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
211
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
570
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
570
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
211
in stock
|
Buy Now | |
element14
from US$0.36
|
211
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Pin |
Crimp Type | F-Crimp |
Mating Pin Diameter | 1.588mm, .0625in |
Wire Size Search | 17AWG, 2mm², 18AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 14AWG, 16AWG, .85mm², 1.3mm², .8mm² |
Wire Insulation Diameter | .089 – .131in, 2.26 – 3.32mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Automotive Connectors PIN CONT AU 16-18AWG | Rapid Electronics |
TE Connectivity - AMP PIN CONTACT WIRE TO WIRE LOOSE | Distrelec |
Terminals, Male, Free Hanging, Crimp, Gold, Male, Wire Mounting, AmpSeal Series | TE Connectivity 776300-1 | RS Americas |
Pin Contact Wire To Wire Loose Rohs Compliant: Yes |Te Connectivity 776300-1 | Newark Electronics |
PIN CONTACT WIRE TO WIRE LOOSE 63M0815 | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
PIN CONTACT WIRE TO WIRE LOOS | TTI Europe |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776300-1?
Additional datasheets, footprints and schematics for 776300-1 are listed on our Part Details page. You can also find images and similar parts to 776300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776300-1 fall under?
The 776300-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776300-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776300-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 776300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776300-1 often in real-time on the comparison pages.
What if I can't find stock of 776300-1?
You can fill out our help required form which you can use to request a quote for 776300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.