Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Mating Pin Diameter | .0625in, 1.588mm |
Interface Plating | Nickel (Ni) |
Terminal & Splice Type | Pin |
Typical Current Rating | 13A |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 14AWG, 16AWG, .85mm², 1.3mm², .8mm² |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 4000 |
Packaging Method | Package |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Pin, Contact, Wire-To-Wire |Te Connectivity 638112-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 638112-3?
Additional datasheets, footprints and schematics for 638112-3 are listed on our Part Details page. You can also find images and similar parts to 638112-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638112-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638112-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638112-3 fall under?
The 638112-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638112-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638112-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 638112-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638112-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 638112-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638112-3 often in real-time on the comparison pages.
What if I can't find stock of 638112-3?
You can fill out our help required form which you can use to request a quote for 638112-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.