Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
10,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
6,000
in stock
|
Buy Now | |
element14
from US$0.81
|
5,060
in stock
|
Buy Now | |
Farnell
from US$0.49
|
5,060
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Mating Pin Diameter | .0625in, 1.588mm |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Pin |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 14AWG, 16AWG, .85mm², 1.3mm², .8mm² |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
638112-1 Rohs Compliant: Yes |Te Connectivity 638112-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
AMPSEAL pin crimp contact, AWG 14-18 | RS |
PIN CONTACT (PLATED) | Heilind Electronics |
AUTOMOTIVE CONTACT, PINCRIMP, 14AWG | element14 |
14-18 AWG Wire to Wire Receptacle Pin Crimp Heavy Duty Contact | Future Electronics |
AMPSEAL 16 PCB Connector Contact Male Crimp Gold Plating 14 - 18 AWG | TE Connectivity 638112-1 | RS Americas |
PIN, SF, SIZE 16, 14-18 AWG,NO | TTI Europe |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 638112-1?
Additional datasheets, footprints and schematics for 638112-1 are listed on our Part Details page. You can also find images and similar parts to 638112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638112-1 fall under?
The 638112-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638112-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638112-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Heilind Electronics and element14 have stock available or on a lead time for 638112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638112-1 often in real-time on the comparison pages.
What if I can't find stock of 638112-1?
You can fill out our help required form which you can use to request a quote for 638112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.