Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 636-5031 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Glass-Filled Polyester |
---|---|
Primary Product Color | Black |
Number of Positions | 50 |
Product Length | 68mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
Packaging Quantity | 50 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Where can I find additional details, specifications and documents for a 6-1437028-8?
Additional datasheets, footprints and schematics for 6-1437028-8 are listed on our Part Details page. You can also find images and similar parts to 6-1437028-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437028-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437028-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437028-8 fall under?
The 6-1437028-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6-1437028-8 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437028-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437028-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437028-8 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 6-1437028-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437028-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1437028-8?
You can fill out our help required form which you can use to request a quote for 6-1437028-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.