Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0302
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0451
|
84,400
in stock
|
Buy Now | |
Boersig
from US$0.0379
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
84,400
in stock
|
Buy Now | |
element14
from US$0.05
|
84,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0391
|
40,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0415
|
30,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
11,368
in stock
|
Buy Now | |
TTI Europe
from US$0.0302
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0415
|
7,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,300,000
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
Sager
from US$0.0450
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Width | .025in, .63mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 7.5A |
Mating Tab Thickness | .025in, .63mm |
Interface Plating | Tin (Sn) |
Wire Size Search | .75mm², .6mm², .5mm² |
Wire Insulation Diameter | .051 – .074in, 1.3 – 1.9mm |
Wire Size | .5 – .75mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Te Connectivity 5-968221-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
MQS0,63 SN REC CB UNSEAL. 0,5- 5-968221-1 | Heilind Electronics |
Micro Quadlock System PCB Conn Contact, Female, Crimp, Tin, 18-20 AWG, Reel | TE Connectivity 5-968221-1 | RS Americas |
MQS0,63 SN REC CB UNSEAL. 0,5- | TTI Europe |
AMP5-968221-1 | Avnet Abacus |
Automotive Connectors MQS0,63 Sn rec CB unseal. 0,5-0,75 | Sager |
Where can I find additional details, specifications and documents for a 5-968221-1?
Additional datasheets, footprints and schematics for 5-968221-1 are listed on our Part Details page. You can also find images and similar parts to 5-968221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-968221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-968221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-968221-1 fall under?
The 5-968221-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-968221-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-968221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-968221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-968221-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5-968221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-968221-1 often in real-time on the comparison pages.
What if I can't find stock of 5-968221-1?
You can fill out our help required form which you can use to request a quote for 5-968221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.