Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,019.52
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$1,396.89
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$1,296.00
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,296.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1,138.56
|
-
|
Buy Now | |
Avnet America
from US$1,019.52
|
-
|
Buy Now | |
RS Americas
from US$5,156.33
|
-
|
Buy Now | |
Boersig
from US$1,512.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Specification Type | TE Product Specification (114-) |
Crimp Form-Wire Barrel Type | Insulation Displacement |
Tool Type | IDC Tooling |
Power Type | Manual |
Tool Grade | Commercial Crimp Tooling |
MTA 156 CRIMP HEAD PRODUCTION FEED THRU Tool Grade: Commercial Crimp Tooling Specification Type: TE Product Specification (114-) TE Certification: Cannot be Certified Power Technology Type: Manual Tooling Type: IDC Tooling Commercial Crimp Tooling TE Product Specification (114-) Cannot be Certified Manual | Hand Crimping Tool | Part Number: 58443-1 | Internal Number: 58443-1 | TE Connectivity | TE Store |
HD ASSY MTA 156 FD THRU IS9607 | Heilind Electronics |
18 AWG and 26 AWG Tool Terminating Head For Rectangular IDC Connector | Future Electronics |
Connector Accessories Feed Through Head Assembly | Avnet America |
Tool, Crimpers, .156 INTRCHNG HEAD FEED THRU | TE Connectivity 58443-1 | RS Americas |
Where can I find additional details, specifications and documents for a 58443-1?
Additional datasheets, footprints and schematics for 58443-1 are listed on our Part Details page. You can also find images and similar parts to 58443-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58443-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58443-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58443-1 fall under?
The 58443-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58443-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58443-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58443-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58443-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Avnet America have stock available or on a lead time for 58443-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58443-1 often in real-time on the comparison pages.
What if I can't find stock of 58443-1?
You can fill out our help required form which you can use to request a quote for 58443-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.