Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Power Positions | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Mating Area Plating Thickness | 15µm, .38µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.27 – 1.77µm, 1.27 – 1.77µin |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Wire Size | 22AWG, .3 – .4mm² |
Height | .385in, 9.78mm |
Accepts Wire Insulation Diameter Range | .095in, 2.41mm |
Length | .312in, 7.92mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Wire & Cable IDC Installation Type | Feed Through |
Cable Exit Angle | 90° |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
Mating Alignment | Without |
Strain Relief | With |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P Mta156 Assy 22Awg Red Lf |Amp Te Connectivity 3-641170-2 | Newark Electronics |
Conn IDC Connector F 2 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-641170-2?
Additional datasheets, footprints and schematics for 3-641170-2 are listed on our Part Details page. You can also find images and similar parts to 3-641170-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641170-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641170-2 fall under?
The 3-641170-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641170-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641170-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641170-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641170-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 3-641170-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641170-2 often in real-time on the comparison pages.
What if I can't find stock of 3-641170-2?
You can fill out our help required form which you can use to request a quote for 3-641170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.