Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
250
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
250
in stock
|
Buy Now | |
Powell Electronics
from US$10.65
|
5
in stock
|
Buy Now | |
RS Americas
from US$5.64
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
element14
from US$9.02
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 11 |
Number of Power Positions | 11 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 30µm, .762µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Wire Size | .517mm², 20AWG |
Length | 1.716in, 43.59mm |
Accepts Wire Insulation Diameter Range | .095in, 2.41mm |
Height | .385in, 9.78mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Wire & Cable IDC Installation Type | Feed Through |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Cable Exit Angle | 90° |
Housing Color | Yellow |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | With |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
11P Mta156 Conn Assy 20Awg Lf |Amp Te Connectivity 4-640600-1 | Newark Electronics |
TE Connectivity 11P MTA156 CONN ASSY 20AWG LF Headers & | Distrelec |
Conn IDC Connector F 11 POS 3.96mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | 4600 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Plug |
Product Range | 4600 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Connector Type | - |
Plug Wire Mount 4600 Series 2.27 in.L x 0.25 in. H x 0.16 in. W 40 1 A | 3M 4640-6001 | RS Americas |
WIRE-BOARD CONNECTOR PLUG, 40 POSITION, 2.54MM | element14 |
HEADER, IDC, NO LUGS, 40WAY | Farnell |
Where can I find additional details, specifications and documents for a 4-640600-1?
Additional datasheets, footprints and schematics for 4-640600-1 are listed on our Part Details page. You can also find images and similar parts to 4-640600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640600-1 fall under?
The 4-640600-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640600-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640600-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 4-640600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640600-1 often in real-time on the comparison pages.
What if I can't find stock of 4-640600-1?
You can fill out our help required form which you can use to request a quote for 4-640600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.