Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.41
|
8,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
1,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
1,850
in stock
|
Buy Now | |
TE Store
from US$0.42
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
149
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Power Positions | 4 |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 30µm, .762µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Height | 9.78mm, .385in |
Length | 15.85mm, .624in |
Wire Size | 20AWG, .517mm² |
Accepts Wire Insulation Diameter Range | .095in, 2.41mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Yellow |
Wire & Cable IDC Installation Type | Feed Through |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Cable Exit Angle | 90° |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Contact Retention Type | Locking Lance |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | With |
Strain Relief | With |
Panel Mount Feature | Without |
Mating Retention Type | Locking Ramp |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Sealable | No |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Contact Type | Socket |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
FEED THRU WO TAB 4P L.R. yellow 20 AWG | Rapid Electronics |
04P MTA156 CONN ASSY 20AWG LF Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-640600-4 | Internal Number: 3-640600-4 | 3.96 mm | TE Connectivity | TE Store |
Wtb Conn Housing, Rcpt, Nylon 6/6 | Newark Electronics |
4 Position Single Row 3.96mm MTA156 Feed Through Receptacle | Future Electronics |
Conn IDC Connector F 4 POS 3.96mm IDT RA Cable Mount | Avnet America |
Circular Connector, 04P MTA156 CONN ASSY 20AWG LF MTA156 Series | TE Connectivity 3-640600-4 | RS Americas |
PLUG & SOCKET CONN HOUSING, NYLON 6/6 | element14 |
Status: | Unknown |
---|---|
Series: | MTA Series |
RoHS: | Unknown |
Product Range | MTA Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | MTA .156 Header |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-640600-4?
Additional datasheets, footprints and schematics for 3-640600-4 are listed on our Part Details page. You can also find images and similar parts to 3-640600-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640600-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640600-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640600-4 fall under?
The 3-640600-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640600-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640600-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640600-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640600-4 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for 3-640600-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640600-4 often in real-time on the comparison pages.
What if I can't find stock of 3-640600-4?
You can fill out our help required form which you can use to request a quote for 3-640600-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.