3-640599-6 Power Connectors by TE Connectivity

06P MTA156 CONN ASSY 18AWG ORA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.72
146
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.59
8,322
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.59
1,942
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.52
462
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.63
146
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.75
146
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.62
146
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.43
-
Buy Now
Logo for Boersig
Boersig
from US$0.52
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.38
-
Buy Now
Logo for TE Store
TE Store
from US$0.45
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Number of Positions 6
Number of Rows 1
Number of Power Positions 6
Contact Mating Area Plating Material Finish Matte
Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) 7A
Contact Base Material Copper Alloy
Contact Termination Area Plating Thickness 2.03 – 5.08µm, 80 – 200µin
端子の下地めっきの材料 Nickel
Contact Layout Inline
Underplate Material Thickness 30µm, .762µin
Contact Mating Area Plating Thickness 2.03 – 5.08µm, 80 – 200µin
Contact Retention With
Contact Mating Area Plating Material Tin
Accepts Wire Insulation Diameter Range .095in, 2.41mm
Length 23.77mm, .936in
Wire Size .823mm², 18AWG
Height 9.78mm, .385in
Operating Voltage 600VAC
Centerline (Pitch) 3.96mm, .156in
Cable Exit Angle 90°
Housing Material Nylon
UL Flammability Rating UL 94V-2
Housing Color Orange
Wire & Cable IDC Installation Type Feed Through
Glow Wire Rating Standard Part - Not Glow Wire
CSA File Number LR7189
Agency/Standard UL, CSA
CSA Rating Certified
Agency/Standard Number E28476
UL Rating Recognized
PCB Mount Retention Without
Mating Alignment Without
Mating Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Strain Relief With
PCB Mount Alignment Without
Mating Retention Type Locking Ramp
Panel Mount Feature Without
Contact Retention Type Locking Lance
Circuit Application Power
For Use With MTA .156 Header
Packaging Method Box & Carton
Packaging Quantity 250
Sealable No
Housing Type Receptacle
Connector & Contact Terminates To Wire & Cable, Printed Circuit Board
Connector System Wire-to-Board
Product Type Connector Assembly
Contact Type Socket
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Wire/Cable Type Discrete Wire
Wire Type Stranded
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

06P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics
MTA-156 CONNECTOR TIN, 06P MTA156 CONN ASSY 18AWG ORA | TE Connectivity 3-640599-6 | RS Americas
Feed Thru Wo Tab 6P L.r. Orange 18 Awg |Amp Te Connectivity 3-640599-6 | Newark Electronics
FEED THRU WO TAB 6P L.R. orange 18 AWG | Rapid Electronics
TE Connectivity - AMP PWR CONN 06P MTA156 CONN ASSY 18AWG ORA | Distrelec
6 Position Feed Through Receptacle | Future Electronics
Conn IDC Connector F 6 POS 3.96mm IDT RA Cable Mount | Avnet America
06P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 3-640599-6 | Internal Number: 3-640599-6 | 3.96 mm | TE Connectivity | TE Store


3-640599-6 Connectors by Unknown

WIRE-BOARD CONNECTOR RECEPTACLE 6 POSITION 3.96MM

Status: Unknown
Series: MTA-156 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 6Contacts
Gender Receptacle
Product Range MTA-156 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-640599-6?

Additional datasheets, footprints and schematics for 3-640599-6 are listed on our Part Details page. You can also find images and similar parts to 3-640599-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-640599-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640599-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-640599-6 fall under?

The 3-640599-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-640599-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640599-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-640599-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-640599-6 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 3-640599-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-640599-6 often in real-time on the comparison pages.

What if I can't find stock of 3-640599-6?

You can fill out our help required form which you can use to request a quote for 3-640599-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay