Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,145
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
9,893
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
9,893
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
3,819
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
3,750
in stock
|
Buy Now | |
element14
from US$0.51
|
2,073
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,073
in stock
|
Buy Now | |
Boersig
from US$0.43
|
1,119
in stock
|
Buy Now | |
TE Store
from US$0.35
|
975
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
764
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
169
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
169
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Power Positions | 4 |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 30µm, .762µin |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Wire Size | 18AWG, .823mm² |
Accepts Wire Insulation Diameter Range | .095in, 2.41mm |
Length | 15.85mm, .624in |
Height | .385in, 9.78mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .156in, 3.96mm |
Wire & Cable IDC Installation Type | Feed Through |
Housing Material | Nylon |
Housing Color | Orange |
Cable Exit Angle | 90° |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | With |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
FEED THRU WO TAB 4P L.R. orange 18 AWG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P MTA156 CONN ASSY 18AWG ORA | Distrelec |
04P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics |
MTA-156 4 Position 3.96 mm 18 AWG Free Hanging Rectangular Receptacle | Future Electronics |
RECEPTACLE, MTA-156, AWG18 | element14 |
Connector FH IDC 4 way Rec 18AWG MTA-156 | RS |
04P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 4 | Ampseal Header | 3.96 mm | TE Connectivity | TE Store |
Wire-Board Connector Receptacle, 4 Position, 3.96Mm | Newark Electronics |
Conn IDC Connector F 4 POS 3.96mm IDT RA Cable Mount | Avnet America |
MTA-156 Connector Receptacle 4 Pos. Feed-Thru IDC 18 AWG Orange | TE Connectivity 3-640599-4 | RS Americas |
04P MTA156 HSG 18AWG ORA | TTI Europe |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Lead Spacing | 3.96mm |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 3-640599-4?
Additional datasheets, footprints and schematics for 3-640599-4 are listed on our Part Details page. You can also find images and similar parts to 3-640599-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640599-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640599-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640599-4 fall under?
The 3-640599-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640599-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640599-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640599-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640599-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Future Electronics and element14 have stock available or on a lead time for 3-640599-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640599-4 often in real-time on the comparison pages.
What if I can't find stock of 3-640599-4?
You can fill out our help required form which you can use to request a quote for 3-640599-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.