Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.91
|
140
in stock
|
Buy Now | |
element14
from US$9.01
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
140
in stock
|
Buy Now | |
Distrelec
from US$10.06
|
120
in stock
|
Buy Now | |
RS Americas
from US$9.28
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$10.38
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
70
in stock
|
Buy Now | |
Powell Electronics
from US$10.65
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$8.06
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Number of Positions | 10 |
Number of Cavities | 10 |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
Contact Plating Material | Tin |
端子のタイプ | Female |
幅 | 9.78mm |
Height | .725in, 18.42mm |
Wire Size | 20AWG, .5 – .6mm² |
Length | 1.56in, 39.62mm |
Width | .385in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Yellow |
Centerline (Pitch) | .156in, 3.96mm |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Mating Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Panel Mount | No |
Contact Retention | With |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Insertion Force | Standard |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Connector & Contact Terminates To | Wire & Cable |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn IDC Connector F 10 POS 3.96mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | 4600 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Plug |
Product Range | 4600 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting Orientation | Cable |
Connector Type | - |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Current Temperature | 70°C |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester (PBT) |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | IDC |
Working Voltage | 350V |
WIRE-BOARD CONNECTOR PLUG, 40 POSITION, 2.54MM | element14 |
Wire-To-Board Connector, Lugged, 4600 Series, Idc/Idt, Plug, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |3M 4640-6000 | Newark Electronics |
HEADER, IDC, LUGGED, 40WAY | Farnell |
3M Ribbon Cable Connector, Plug, Straight, Contacts - 40, 2.54mm | Distrelec |
Plug Wire Mount 4600 Series 2.27 in.L x 0.25 in. H x 0.16 in. W 40 1 A | 3M 4640-6000 | RS Americas |
Board Connector 40 Contact(s) | Rapid Electronics |
WIREMOUNT PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 4-640600-0?
Additional datasheets, footprints and schematics for 4-640600-0 are listed on our Part Details page. You can also find images and similar parts to 4-640600-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640600-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640600-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640600-0 fall under?
The 4-640600-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640600-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640600-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640600-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640600-0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS Americas have stock available or on a lead time for 4-640600-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640600-0 often in real-time on the comparison pages.
What if I can't find stock of 4-640600-0?
You can fill out our help required form which you can use to request a quote for 4-640600-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.