Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.38
|
1,497
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,497
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
1,497
in stock
|
Buy Now | |
TE Store
from US$0.30
|
1,401
in stock
|
Buy Now | |
Powell Electronics
from US$0.32
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Number of Cavities | 4 |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Contact Plating Material | Tin |
Length | .624in, 15.85mm |
Wire Size | .2mm², 24AWG |
Width | .355in |
Height | 18.42mm, .725in |
幅 | 9.02mm |
Operating Voltage | 600VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | .156in, 3.96mm |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
Contact Retention | With |
Mating Alignment | With |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Product Style | Assembly |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Type | Connector |
Sealable | No |
Housing Type | Receptacle Housing |
Connector Type | Connector Assembly |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Feed Thru W Tab 4P L.r. Natural 24 Awg Rohs Compliant: Yes |Amp Te Connectivity 3-644468-4 | Newark Electronics |
TE Connectivity - AMP 04P MTA156 ASSY 24AWG LF | Distrelec |
04P MTA156 CONN ASSY 24AWG LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 3-644468-4 | Internal Number: 3-644468-4 | TE Connectivity | TE Store |
Conn IDC Connector RCP 4 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-644468-4?
Additional datasheets, footprints and schematics for 3-644468-4 are listed on our Part Details page. You can also find images and similar parts to 3-644468-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644468-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644468-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644468-4 fall under?
The 3-644468-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644468-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644468-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644468-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644468-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Powell Electronics have stock available or on a lead time for 3-644468-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644468-4 often in real-time on the comparison pages.
What if I can't find stock of 3-644468-4?
You can fill out our help required form which you can use to request a quote for 3-644468-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.