Prices starting from US$0.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.77 |
250
|
Buy Now | |
Newark Electronics | US$0.88 |
250
|
Buy Now | |
Rapid Electronics | US$1.13 |
250
|
Buy Now | |
Chip One Stop | US$1.08 |
250
|
Buy Now | |
Future Electronics | US$0.50 |
-
|
Buy Now | |
Avnet America | US$0.48 |
-
|
Buy Now | |
RS Americas | US$1.21 |
-
|
Buy Now | |
Boersig | US$0.67 |
-
|
Buy Now | |
Farnell | US$1.30 |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Power Positions | 8 |
Number of Rows | 1 |
Number of Positions | 8 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Retention | With |
Contact Termination Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Underplating Material | Nickel |
Underplate Material Thickness | .762µin, 30µm |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Wire Size | .325mm², 22AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Length | 31.7mm, 1.248in |
Height | 9.78mm, .385in |
Operating Voltage | 600VAC |
Housing Color | Red |
Housing Material | Nylon |
Cable Exit Angle | 90° |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Wire & Cable IDC Installation Type | Feed Through |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Mating Retention Type | Locking Ramp |
Mating Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Strain Relief | With |
Contact Retention Type | Locking Lance |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector System | Wire-to-Board |
Contact Type | Socket |
Sealable | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Feed Thru Wo Tab 8P L.r. Red 22 Awg |Amp Te Connectivity 3-640601-8 | Newark Electronics |
FEED THRU WO TAB 8P L.R. red 22 AWG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 08P MTA156 CONN ASSY 22AWG LF | Distrelec |
8 Position 3.96mm 22 AWG Single Row IDC Tin Receptacle Rectangular Connector | Future Electronics |
Conn IDC Connector F 8 POS 3.96mm IDT RA Cable Mount | Avnet America |
Circular Connector, 08P MTA156 CONN ASSY 22AWG LF MTA156 Series | TE Connectivity 3-640601-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | MTA 156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-640601-8?
Additional datasheets, footprints and schematics for 3-640601-8 are listed on our Part Details page. You can also find images and similar parts to 3-640601-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640601-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640601-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640601-8 fall under?
The 3-640601-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640601-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640601-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640601-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640601-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 3-640601-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640601-8 often in real-time on the comparison pages.
What if I can't find stock of 3-640601-8?
You can fill out our help required form which you can use to request a quote for 3-640601-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.