Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,966.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3,146.87
|
4
in stock
|
Buy Now | |
TE Store
from US$2,235.03
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$2,468.51
|
-
|
Buy Now | |
Avnet America
from US$1,966.82
|
-
|
Buy Now | |
RS Americas
from US$2,174.87
|
-
|
Buy Now | |
element14
from US$2,824.57
|
-
|
Buy Now | |
Boersig
from US$2,907.25
|
-
|
Buy Now | |
Farnell
from US$2,648.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Heavy Head Hand Tool |
Specification Type | MIL Spec, TE Product Specification (114-) |
HHHT PIDG PEEK STRATO 10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Hand Crimping Tool | Part Number: 576784 | Internal Number: 576784 | TE Connectivity | TE Store |
Crimp tool HEAVY HD HT STRATO #10 | RS |
Hand Tool, Ratchet, 10Awg Terminal | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
HEAVY HD HT, STRATO #10 | TE Connectivity 576784 | RS Americas |
HAND TOOL, RATCHET, 10AWG TERMINAL | element14 |
HHHT PIDG PEEK STRATO 10 ASSY | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP PIDG/STRATO-THERM Series 10AWG Terminals & Splices |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 576784?
Additional datasheets, footprints and schematics for 576784 are listed on our Part Details page. You can also find images and similar parts to 576784 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 576784 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 576784 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 576784 fall under?
The 576784 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 576784 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 576784 you can contact the distributor directly for product support, shipping queries etc.
Is the 576784 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 576784 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 576784.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 576784 often in real-time on the comparison pages.
What if I can't find stock of 576784?
You can fill out our help required form which you can use to request a quote for 576784 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.