Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.06
|
-
|
Buy Now |
Stripe Color | Black |
---|---|
Plating Material | Nickel, Copper |
Insulation Sleeve Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.119in, 28.43mm |
Wire Insulation Diameter | 2.591 – 5.436mm, .102 – .214in |
Wire Insulation Diameter (Min) | 2.6mm, .102in |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 5.44mm, .214in |
Wire Size | 12066CMA, 5.26mm², 10AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 250 |
Stud Size | M3.5, #6 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 500°F, 260°C |
Ring Tongue Terminal 10AWG M3.5 Nickel Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1577645-1?
Additional datasheets, footprints and schematics for 1577645-1 are listed on our Part Details page. You can also find images and similar parts to 1577645-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577645-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577645-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577645-1 fall under?
The 1577645-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577645-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577645-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577645-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577645-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1577645-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577645-1 often in real-time on the comparison pages.
What if I can't find stock of 1577645-1?
You can fill out our help required form which you can use to request a quote for 1577645-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.