Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.25
|
No stock
|
Buy Now | |
TE Store
from US$8.26
|
1,589
in stock
|
Buy Now | |
Rapid Electronics
from US$6.69
|
971
in stock
|
Buy Now | |
Distrelec
from US$5.21
|
971
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
813
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.55
|
1
in stock
|
Buy Now | |
Avnet America
from US$5.07
|
-
|
Buy Now | |
Boersig
from US$5.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.552g |
---|---|
Plating Material | Nickel, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .042in, 1.07mm |
Stud Diameter | .145in, 3.68mm |
Overall Length | 27.508mm, 1.083in |
Wire Insulation Diameter (Max) | .214in, 5.436mm |
Wire Insulation Diameter | .102 – .214in, 2.591 – 5.436mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Shape Description | RING-052 |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 550°F, 288°C |
TERMINAL,PIDG PTFE R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 50845 | Internal Number: 50845 | TE Connectivity | TE Store |
TERMINAL PIDG PTFE R 12-10 6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG PTFE R 12-10 6 | Distrelec |
Terminal, Ring Tongue, #6, 10Awg, Black | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.5mm 9.52mm Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 50845?
Additional datasheets, footprints and schematics for 50845 are listed on our Part Details page. You can also find images and similar parts to 50845 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50845 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50845 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50845 fall under?
The 50845 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50845 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50845 you can contact the distributor directly for product support, shipping queries etc.
Is the 50845 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50845 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 50845.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50845 often in real-time on the comparison pages.
What if I can't find stock of 50845?
You can fill out our help required form which you can use to request a quote for 50845 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.