Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.91
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .214in, 5.44mm |
Wire Insulation Diameter | 2.591 – 5.436mm, .102 – .214in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 9.91mm, .39in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Overall Length | 36.88mm, 1.451in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Stud Size | 3/8 |
Wire/Cable Type | Stranded |
Support Style | Non - Insulation Support |
Operating Temperature Range | 260°C, 500°F |
Where can I find additional details, specifications and documents for a 1577650-1?
Additional datasheets, footprints and schematics for 1577650-1 are listed on our Part Details page. You can also find images and similar parts to 1577650-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577650-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577650-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577650-1 fall under?
The 1577650-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577650-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577650-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577650-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577650-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1577650-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577650-1 often in real-time on the comparison pages.
What if I can't find stock of 1577650-1?
You can fill out our help required form which you can use to request a quote for 1577650-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.