Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.97
|
181
in stock
|
Buy Now | |
Heilind Electronics
from US$5.34
|
10,239
in stock
|
Buy Now | |
TE Store
from US$6.43
|
7,802
in stock
|
Buy Now | |
element14
from US$3.38
|
7,205
in stock
|
Buy Now | |
RS Americas
from US$4.78
|
2,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.34
|
2,048
in stock
|
Buy Now | |
Farnell
from US$3.61
|
1,469
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
1,275
in stock
|
Buy Now | |
Future Electronics
from US$4.06
|
-
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
Boersig
from US$5.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 2.564g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 5.44mm, .214in |
Wire Insulation Diameter | .102 – .214in, 2.591 – 5.436mm |
Stud Diameter | 5mm, .197in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 1.083in, 27.508mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-052 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 550°F, 288°C |
TERMINAL,PIDG TFL R 12-10 10 | Heilind Electronics |
TERMINAL,PIDG PTFE R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 50845-2 | Internal Number: 50845-2 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #10, CRIMP, BLACK | element14 |
Ring Tongue Terminal, 12-10AWG, Size 10, Black, PTFE, Female, StratoTherm Series | TE Connectivity 50845-2 | RS Americas |
TERMINAL, RING TONGUE, M5, 10AWG, BLK | Farnell |
Terminal, Ring Tongue, #10, Crimp, Black | Newark Electronics |
RING TERMINAL,PIDG,STRATO-THERM,BLACK,M5 | RS |
Ring Tongue Terminal 10-12AWG 27.5mm 9.52mm Nickel Loose Piece | Future Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Black |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 50845-2?
Additional datasheets, footprints and schematics for 50845-2 are listed on our Part Details page. You can also find images and similar parts to 50845-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50845-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50845-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50845-2 fall under?
The 50845-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50845-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50845-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 50845-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50845-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 50845-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50845-2 often in real-time on the comparison pages.
What if I can't find stock of 50845-2?
You can fill out our help required form which you can use to request a quote for 50845-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.