Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.44
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
103
in stock
|
Buy Now | |
Rapid Electronics
from US$4.14
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$5.95
|
103
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
Boersig
from US$3.91
|
-
|
Buy Now | |
TE Store
from US$4.94
|
-
|
Buy Now |
Weight per Piece | 3.184g |
---|---|
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.591 – 5.436mm, .102 – .214in |
Stud Diameter | 9.91mm, .39in, 9.53mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Wire Insulation Diameter (Max) | 5.436mm, .214in |
Tongue Thickness | 1.07mm, .042in |
Overall Length | 35.7mm, 1.405in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-052 |
Stud Size | 3/8 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 288°C, 550°F |
Terminals Terminal Pidg Tfl R 12-10 3/8 |Amp Te Connectivity 50848 | Newark Electronics |
Terminals TERMINAL PIDG TFL R 12-10 3/8 | Rapid Electronics |
TE Connectivity TERMINAL PIDG PTFE R 12-10 3/8 Greenlee | Distrelec |
Ring Tongue Terminal 10-12AWG Nickel Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG PTFE R 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 50848 | Internal Number: 50848 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 50848?
Additional datasheets, footprints and schematics for 50848 are listed on our Part Details page. You can also find images and similar parts to 50848 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50848 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50848 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50848 fall under?
The 50848 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50848 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50848 you can contact the distributor directly for product support, shipping queries etc.
Is the 50848 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50848 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 50848.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50848 often in real-time on the comparison pages.
What if I can't find stock of 50848?
You can fill out our help required form which you can use to request a quote for 50848 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.